Trans GP BJT NPN 50V 0.15A 3-Pin S-Mini T/R Product overview: 2SC3295-A(T5LCANO) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3295-A(T5LCAN
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 155702-2SC3295-A(T5L
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC3295A
Alternative Parts (Cross-Reference): 2SC3295-A(F); 2SC3295-A(T5LMH1,F ; 2SC3295-A(TE85R,F) ; 2SC3295-A(5LMATV,F;
Introduction Date: September 01, 1997
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SC3295-A(T5LCANO) | 155702-2SC3295-A(T5LCANO) |
| Product Name | 50V 0.15A Bipolar Transistor | Discrete Semiconductor Products |
| Package Type | SOT3 |