Toshiba America Electronic Components, Inc. 200V 15A 150000mW Bipolar Transistor 2SC3281-O

Description
Trans GP BJT NPN 200V 15A 150000mW 3-Pin(3+Tab) TO-3PL Product overview: 2SC3281-O from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A, 150000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 15A, 150000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3281-O can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 200V 15A 150000mW 3-Pin(3+Tab) TO-3PL Product overview: 2SC3281-O from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A, 150000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 15A, 150000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3281-O can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 15A 150000mW Bipolar Transistor
276-2SC3281-O
200V 15A 150000mW Bipolar Transistor 276-2SC3281-O
Trans GP BJT NPN 200V 15A 150000mW 3-Pin(3+Tab) TO-3PL Product overview: 2SC3281-O from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A, 150000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 15A, 150000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3281-O can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 200V 15A 150000mW 3-Pin(3+Tab) TO-3PL Product overview: 2SC3281-O from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A, 150000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 15A, 150000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3281-O can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 155700-2SC3281-O - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155700-2SC3281-O
Discrete Semiconductor Products 155700-2SC3281-O
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 155700-2SC3281-O Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC3281 Alternative Parts (Cross-Reference): 2SD1975; 2SD1975A; BUTW92; 2SC5200O; Introduction Date: September 19, 1996 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 155700-2SC3281-O
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC3281
Alternative Parts (Cross-Reference): 2SD1975; 2SD1975A; BUTW92; 2SC5200O;
Introduction Date: September 19, 1996
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC3281-O 155700-2SC3281-O
Product Name 200V 15A 150000mW Bipolar Transistor Discrete Semiconductor Products
Package Type TO-3; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC817DPN/DG/B3X - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 500 milliamps
VCEO 45 volts
View Details
Bipolar Transistors - 1221479 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); Dpak (to-252)
Number of units in IC 1
View Details