TRANS NPN 2A 40V TO226-3 Product overview: 2SC3225 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 2A, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3225 can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 155685-2SC3225
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 220MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92MOD
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 500mV @ 1mA, 300mA
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 500 @ 400mA, 1V
Maximum Power Dissipation: 900mW
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 2A I(C), 40V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-92. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors |
| Product Number | 276-2SC3225 | 155685-2SC3225 | 141473413 |
| Product Name | 2A 40V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SC3225 | Transistor |
| Polarity | NPN | NPN; NPN |