Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors (BJT) - Single - 2SC3122 2SC3122

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 13369-2SC3122 Family Name: 2SC3122 Alternative Parts (Cross-Reference): 2SC3122(TE85L); 2SC3122(TE85R); KSC2755YMTF; KSC2755OMTF; Introduction Date: October 15, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 13369-2SC3122 Family Name: 2SC3122 Alternative Parts (Cross-Reference): 2SC3122(TE85L); 2SC3122(TE85R); KSC2755YMTF; KSC2755OMTF; Introduction Date: October 15, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SC3122 - 13369-2SC3122 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC3122
13369-2SC3122
TRANSISTORS - Transistors (BJT) - Single - 2SC3122 13369-2SC3122
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 13369-2SC3122 Family Name: 2SC3122 Alternative Parts (Cross-Reference): 2SC3122(TE85L); 2SC3122(TE85R); KSC2755YMTF; KSC2755OMTF; Introduction Date: October 15, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 13369-2SC3122
Family Name: 2SC3122
Alternative Parts (Cross-Reference): 2SC3122(TE85L); 2SC3122(TE85R); KSC2755YMTF; KSC2755OMTF;
Introduction Date: October 15, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
30V 0.02A Bipolar Transistor
276-2SC3122
30V 0.02A Bipolar Transistor 276-2SC3122
Trans RF BJT NPN 30V 0.02A 3-Pin S-Mini Product overview: 2SC3122 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.02A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.02A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3122 can be used for catalog matching and distributor lookup.

Trans RF BJT NPN 30V 0.02A 3-Pin S-Mini Product overview: 2SC3122 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.02A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.02A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3122 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 13369-2SC3122 276-2SC3122
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SC3122 30V 0.02A Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data