Toshiba America Electronic Components, Inc. 20V 5A Bipolar Transistor 2SC3072

Description
Trans GP BJT NPN 20V 5A 3-Pin(2+Tab) New PW-Mold Product overview: 2SC3072 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3072 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 20V 5A 3-Pin(2+Tab) New PW-Mold Product overview: 2SC3072 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3072 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 5A Bipolar Transistor
276-2SC3072
20V 5A Bipolar Transistor 276-2SC3072
Trans GP BJT NPN 20V 5A 3-Pin(2+Tab) New PW-Mold Product overview: 2SC3072 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3072 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 20V 5A 3-Pin(2+Tab) New PW-Mold Product overview: 2SC3072 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3072 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SC3072 - 13339-2SC3072 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC3072
13339-2SC3072
TRANSISTORS - Transistors (BJT) - Single - 2SC3072 13339-2SC3072
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 13339-2SC3072 Family Name: 2SC3072 Alternative Parts (Cross-Reference): 2SD2118Q; 2SD2118TLQ; 2SD2118QTl; 2SD2118R; Introduction Date: January 06, 1999 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 13339-2SC3072
Family Name: 2SC3072
Alternative Parts (Cross-Reference): 2SD2118Q; 2SD2118TLQ; 2SD2118QTl; 2SD2118R;
Introduction Date: January 06, 1999
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC3072 13339-2SC3072
Product Name 20V 5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC3072
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-25W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers
Bipolar Transistor - 276-BCP49H6419 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Bulk
Packing Method Bulk
VCEO 60 volts
View Details
4 suppliers
Bipolar Transistors - 2548842 - RS Components, Ltd.
Specs
Package Type SO-16
TJ 150 C (302 F)
View Details