Toshiba America Electronic Components, Inc. 20V 5A Bipolar Transistor 2SC3072-C

Description
Trans GP BJT NPN 20V 5A 3-Pin(2+Tab) New PW-Mold Product overview: 2SC3072-C from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3072-C can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 20V 5A 3-Pin(2+Tab) New PW-Mold Product overview: 2SC3072-C from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3072-C can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 5A Bipolar Transistor
276-2SC3072-C
20V 5A Bipolar Transistor 276-2SC3072-C
Trans GP BJT NPN 20V 5A 3-Pin(2+Tab) New PW-Mold Product overview: 2SC3072-C from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3072-C can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 20V 5A 3-Pin(2+Tab) New PW-Mold Product overview: 2SC3072-C from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3072-C can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 155608-2SC3072-C - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155608-2SC3072-C
Discrete Semiconductor Products 155608-2SC3072-C
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 155608-2SC3072-C Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC3072-C Alternative Parts (Cross-Reference): 2SC3072-C(TE16L); 2SD2118R; 2SD2118RTl; 2SD2118; Introduction Date: January 06, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 155608-2SC3072-C
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC3072-C
Alternative Parts (Cross-Reference): 2SC3072-C(TE16L); 2SD2118R; 2SD2118RTl; 2SD2118;
Introduction Date: January 06, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC3072-C 155608-2SC3072-C
Product Name 20V 5A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data