Toshiba America Electronic Components, Inc. Electronic Surplus - 2SC3019 2SC3019

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 721532-2SC3019 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: TO-86 Reference Date Code: 14+ Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 721532-2SC3019 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: TO-86 Reference Date Code: 14+ Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - 2SC3019 - 721532-2SC3019 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - 2SC3019
721532-2SC3019
Electronic Surplus - 2SC3019 721532-2SC3019
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 721532-2SC3019 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: TO-86 Reference Date Code: 14+ Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 721532-2SC3019
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Reference case: TO-86
Reference Date Code: 14+
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 721532-2SC3019
Product Name Electronic Surplus - 2SC3019
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers