Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 2SC2982-B

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 155559-2SC2982-B Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2982B Alternative Parts (Cross-Reference): 2SC2982-B(TE12); 2SD2661T100; Introduction Date: June 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 155559-2SC2982-B Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2982B Alternative Parts (Cross-Reference): 2SC2982-B(TE12); 2SD2661T100; Introduction Date: June 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 155559-2SC2982-B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155559-2SC2982-B
Discrete Semiconductor Products 155559-2SC2982-B
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 155559-2SC2982-B Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2982B Alternative Parts (Cross-Reference): 2SC2982-B(TE12); 2SD2661T100; Introduction Date: June 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 155559-2SC2982-B
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC2982B
Alternative Parts (Cross-Reference): 2SC2982-B(TE12); 2SD2661T100;
Introduction Date: June 01, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
10V 2A 1000mW Bipolar Transistor
276-2SC2982-B
10V 2A 1000mW Bipolar Transistor 276-2SC2982-B
Trans GP BJT NPN 10V 2A 1000mW 4-Pin(3+Tab) PW-Mini Product overview: 2SC2982-B from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 2A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 2A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2982-B can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 10V 2A 1000mW 4-Pin(3+Tab) PW-Mini Product overview: 2SC2982-B from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 2A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 2A, 1000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2982-B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 155559-2SC2982-B 276-2SC2982-B
Product Name Discrete Semiconductor Products 10V 2A 1000mW Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 500 mA NPN general-purpose transistor - 2PD602ASL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
4 suppliers
Bipolar Transistors - 1219526 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details