TRANS NPN 30V 0.5A S-MINI Product overview: 2SC2859-Y from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2859-Y can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 155514-2SC2859-Y
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: S-Mini
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 100mA, 1V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 276-2SC2859-Y | 155514-2SC2859-Y |
| Product Name | 30V 0.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SC2859-Y |
| Polarity | NPN | NPN; NPN |