Toshiba Corporation Automotive 50V 0.15A 150mW Bipolar Transistor 2SC2712-GR,LF(T

Description
Trans GP BJT NPN 50V 0.15A 150mW Automotive AEC-Q101 3-Pin S-Mini T/R Product overview: 2SC2712-GR,LF(T from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.15A, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 0.15A, 150mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2712-GR,LF(T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans GP BJT NPN 50V 0.15A 150mW Automotive AEC-Q101 3-Pin S-Mini T/R Product overview: 2SC2712-GR,LF(T from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.15A, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 0.15A, 150mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2712-GR,LF(T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 50V 0.15A 150mW Bipolar Transistor
276-2SC2712-GR,LF(T
Automotive 50V 0.15A 150mW Bipolar Transistor 276-2SC2712-GR,LF(T
Trans GP BJT NPN 50V 0.15A 150mW Automotive AEC-Q101 3-Pin S-Mini T/R Product overview: 2SC2712-GR,LF(T from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.15A, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 0.15A, 150mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2712-GR,LF(T can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 50V 0.15A 150mW Automotive AEC-Q101 3-Pin S-Mini T/R Product overview: 2SC2712-GR,LF(T from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.15A, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 0.15A, 150mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2712-GR,LF(T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
OEM Parts - OEM Parts (0 - 9) - 2SC2712-GR,LF(T - 959538-2SC2712-GR,LF(T - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 2SC2712-GR,LF(T
959538-2SC2712-GR,LF(T
OEM Parts - OEM Parts (0 - 9) - 2SC2712-GR,LF(T 959538-2SC2712-GR,LF(T
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959538-2SC2712-GR,LF (T Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 2SC2712-GR,LF(T2SC27 12-GR-LF(T; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Power Dissipation: 150 mW Collector Base Voltage (VCBO): 60 V Collector Emitter Voltage (VCEO): 50 V Emitter Base Voltage (VEBO): 5 V

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959538-2SC2712-GR,LF(T
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 2SC2712-GR,LF(T2SC2712-GR-LF(T;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Power Dissipation: 150 mW
Collector Base Voltage (VCBO): 60 V
Collector Emitter Voltage (VCEO): 50 V
Emitter Base Voltage (VEBO): 5 V

Buy Now
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
2SC2712-GR,LF(T
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT 2SC2712-GR,LF(T
50V 150mW 200@2mA,6V 150mA NPN SOT-23 Bipolar Transistors - BJT ROHS

50V 150mW 200@2mA,6V 150mA NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Transistors 2SC2712-GR,LF(T
50V 150mW 200@2mA,6V 150mA NPN SOT-23 Bipolar (BJT) ROHS

50V 150mW 200@2mA,6V 150mA NPN SOT-23 Bipolar (BJT) ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 276-2SC2712-GR,LF(T 959538-2SC2712-GR,LF(T 2SC2712-GR,LF(T 2SC2712-GR,LF(T
Product Name Automotive 50V 0.15A 150mW Bipolar Transistor OEM Parts - OEM Parts (0 - 9) - 2SC2712-GR,LF(T Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Transistors
Package Type Tape and Reel SOT3 SOT23
Packing Method Tape and Reel
IC(max) 150 milliamps 150 milliamps
VCBO 60 volts
PD 150 milliwatts 150 milliwatts 150 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC818K16WH6327XTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
4 suppliers
Bipolar Transistors - 1219469 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
60 V, 1 A NPN medium power transistors - BC55PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
8 suppliers