Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 155389-2SC2703
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC2703
Alternative Parts (Cross-Reference): BC338-16 A1; BC338-40 B1G; BC338-40 A1G; BC338-16 B1G;
Introduction Date: October 03, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Trans GP BJT NPN 30V 1A 3-Pin TO-92 Mod / TRANSISTOR (AUDIO POWER AMPLIFIER APPLICATIONS) Product overview: 2SC2703 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2703 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 155389-2SC2703 | 276-2SC2703 |
| Product Name | Discrete Semiconductor Products | 30V 1A Bipolar Transistor |
| Package Type | TO-92; SOT3 |