Toshiba America Electronic Components, Inc. 2A 50V Bipolar Transistor 2SC2655-Y

Description
TRANS NPN 2A 50V TO226-3 / Trans GP BJT NPN 50V 2A 900mW 3-Pin TO-92 Mod Product overview: 2SC2655-Y from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 2A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2655-Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 2A 50V TO226-3 / Trans GP BJT NPN 50V 2A 900mW 3-Pin TO-92 Mod Product overview: 2SC2655-Y from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 2A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2655-Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A 50V Bipolar Transistor
276-2SC2655-Y
2A 50V Bipolar Transistor 276-2SC2655-Y
TRANS NPN 2A 50V TO226-3 / Trans GP BJT NPN 50V 2A 900mW 3-Pin TO-92 Mod Product overview: 2SC2655-Y from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 2A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2655-Y can be used for catalog matching and distributor lookup.

TRANS NPN 2A 50V TO226-3 / Trans GP BJT NPN 50V 2A 900mW 3-Pin TO-92 Mod Product overview: 2SC2655-Y from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 2A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2655-Y can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2SC2655-Y - 075461-2SC2655-Y - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC2655-Y
075461-2SC2655-Y
TRANSISTORS - Transistors (BJT) - Single - 2SC2655-Y 075461-2SC2655-Y
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 075461-2SC2655-Y Packaging: Bulk Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: NPN Family Name: 2SC2655Y Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92MOD Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 500mV @ 50mA, 1A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 70 @ 500mA, 2V Maximum Power Dissipation: 900mW Alternative Parts (Cross-Reference): 2SC2655L-Y-BP ; 2SC2655L-Y-BP-HF; FXT690BSTOA; FXT690BSTOB; Introduction Date: September 07, 1998 ECCN: EAR99 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 075461-2SC2655-Y
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Family Name: 2SC2655Y
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92MOD
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 500mV @ 50mA, 1A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 70 @ 500mA, 2V
Maximum Power Dissipation: 900mW
Alternative Parts (Cross-Reference): 2SC2655L-Y-BP ; 2SC2655L-Y-BP-HF; FXT690BSTOA; FXT690BSTOB;
Introduction Date: September 07, 1998
ECCN: EAR99
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Transistor - 37531543 - Radwell International
Willingboro, NJ, United States
Transistor
37531543
Transistor 37531543
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 2A I(C), 50V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-92. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SMALL SIGNAL BIPOLAR TRANSISTOR, 2A I(C), 50V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-92. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number 276-2SC2655-Y 075461-2SC2655-Y 37531543
Product Name 2A 50V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC2655-Y Transistor
Polarity NPN NPN; NPN
Package Type Bulk TO-92; SOT3; TO-92MOD
Packing Method Bulk Bulk; Bulk
PD 900 milliwatts 900 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Arrays - BC846SE6433BTMA1 - 1022430-BC846SE6433BTMA1 - Win Source Electronics
Specs
Polarity NPN; 2 NPN (Dual)
Package Type SOT3; PG-SOT363-6
View Details
4 suppliers
Bipolar Transistors - 6697694 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
45 V, 100 mA NPN general-purpose transistors - BC847AW-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 45 volts
View Details
2 suppliers