Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 2SC2546

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 155334-2SC2546 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2546 Alternative Parts (Cross-Reference): 2SC2546-E; Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 155334-2SC2546 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2546 Alternative Parts (Cross-Reference): 2SC2546-E; Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 155334-2SC2546 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155334-2SC2546
Discrete Semiconductor Products 155334-2SC2546
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 155334-2SC2546 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2546 Alternative Parts (Cross-Reference): 2SC2546-E; Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 155334-2SC2546
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC2546
Alternative Parts (Cross-Reference): 2SC2546-E;
Introduction Date: March 14, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
90V 0.1A 400mW Bipolar Transistor
276-2SC2546
90V 0.1A 400mW Bipolar Transistor 276-2SC2546
Trans GP BJT NPN 90V 0.1A 400mW 3-Pin TO-92 Product overview: 2SC2546 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 0.1A, 400mW. Search-friendly keywords include transistor, BJT, switching, amplification, 90V, 0.1A, 400mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2546 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 90V 0.1A 400mW 3-Pin TO-92 Product overview: 2SC2546 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 0.1A, 400mW. Search-friendly keywords include transistor, BJT, switching, amplification, 90V, 0.1A, 400mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2546 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 155334-2SC2546 276-2SC2546
Product Name Discrete Semiconductor Products 90V 0.1A 400mW Bipolar Transistor
Package Type TO-92; SOT3
Unlock Full Specs
to access all available technical data