Toshiba America Electronic Components, Inc. 120V 0.1A 200mW Bipolar Transistor 2SC2459-GR

Description
Trans GP BJT NPN 120V 0.1A 200mW 3-Pin Product overview: 2SC2459-GR from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.1A, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.1A, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2459-GR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 120V 0.1A 200mW 3-Pin Product overview: 2SC2459-GR from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.1A, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.1A, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2459-GR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120V 0.1A 200mW Bipolar Transistor
276-2SC2459-GR
120V 0.1A 200mW Bipolar Transistor 276-2SC2459-GR
Trans GP BJT NPN 120V 0.1A 200mW 3-Pin Product overview: 2SC2459-GR from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.1A, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.1A, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2459-GR can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 120V 0.1A 200mW 3-Pin Product overview: 2SC2459-GR from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.1A, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.1A, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2459-GR can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 155296-2SC2459-GR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155296-2SC2459-GR
Discrete Semiconductor Products 155296-2SC2459-GR
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 155296-2SC2459-GR Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2459GR Alternative Parts (Cross-Reference): 2SC2547ETZ-E; 2SC2547ETZ; 2SC2547; 2SC2856; Introduction Date: March 05, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 155296-2SC2459-GR
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC2459GR
Alternative Parts (Cross-Reference): 2SC2547ETZ-E; 2SC2547ETZ; 2SC2547; 2SC2856;
Introduction Date: March 05, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC2459-GR 155296-2SC2459-GR
Product Name 120V 0.1A 200mW Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

 - BC807-25 - Rochester Electronics
Infineon Technologies AG
Specs
Polarity PNP
Package Type TO-236AB
Packing Method Tape Reel; Tape & Reel
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-40LVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
Bipolar Transistors - 1658599 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details