Toshiba America Electronic Components, Inc. 1A 160V Bipolar Transistor 2SC2383

Description
TRANS NPN 1A 160V TO226-3 Product overview: 2SC2383 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 160V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 160V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2383 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 1A 160V TO226-3 Product overview: 2SC2383 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 160V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 160V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2383 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A 160V Bipolar Transistor
276-2SC2383
1A 160V Bipolar Transistor 276-2SC2383
TRANS NPN 1A 160V TO226-3 Product overview: 2SC2383 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 160V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 160V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2383 can be used for catalog matching and distributor lookup.

TRANS NPN 1A 160V TO226-3 Product overview: 2SC2383 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 160V. Search-friendly keywords include transistor, BJT, switching, amplification, 1A, 160V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2383 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SC2383 - 155222-2SC2383 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC2383
155222-2SC2383
TRANSISTORS - Transistors (BJT) - Single - 2SC2383 155222-2SC2383
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 155222-2SC2383 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92MOD Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 160V Max Vce (sat): 1.5V @ 50mA, 500mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 60 @ 200mA, 5V Maximum Power Dissipation: 900mW Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 155222-2SC2383
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92MOD
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V
Max Vce (sat): 1.5V @ 50mA, 500mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 60 @ 200mA, 5V
Maximum Power Dissipation: 900mW
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-2SC2383 155222-2SC2383
Product Name 1A 160V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SC2383
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data