Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036914-2SC2236-O
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 2SC2236-O2SC2236O;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Collector Emitter Voltage (VCEO): 30 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1036914-2SC2236-O |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 2SC2236-O |