Trans GP BJT NPN 30V 0.8A 3-Pin TO-92 Product overview: 2SC2120-Y from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2120-Y can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 155169-2SC2120-Y
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC2120-Y
Alternative Parts (Cross-Reference): 2SC2120-Y(TPE2); 2SC2120-Y(F); 2SC5344Y; 2SC5344;
Introduction Date: September 01, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SC2120-Y | 155169-2SC2120-Y |
| Product Name | 30V 0.8A Bipolar Transistor | Discrete Semiconductor Products |
| Package Type | TO-92; SOT3 |