Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors (BJT) - Single - 2SC2120-O 2SC2120-O

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1125184-2SC2120-O Family Name: 2SC2120O Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): 2N3705; 2N3705 Lead Free; 30C02SP-AC; PN2222BU_Q; Introduction Date: September 01, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1125184-2SC2120-O Family Name: 2SC2120O Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): 2N3705; 2N3705 Lead Free; 30C02SP-AC; PN2222BU_Q; Introduction Date: September 01, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SC2120-O - 1125184-2SC2120-O - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SC2120-O
1125184-2SC2120-O
TRANSISTORS - Transistors (BJT) - Single - 2SC2120-O 1125184-2SC2120-O
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1125184-2SC2120-O Family Name: 2SC2120O Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): 2N3705; 2N3705 Lead Free; 30C02SP-AC; PN2222BU_Q; Introduction Date: September 01, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1125184-2SC2120-O
Family Name: 2SC2120O
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Alternative Parts (Cross-Reference): 2N3705; 2N3705 Lead Free; 30C02SP-AC; PN2222BU_Q;
Introduction Date: September 01, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
30V 0.8A Bipolar Transistor
276-2SC2120-O
30V 0.8A Bipolar Transistor 276-2SC2120-O
Trans GP BJT NPN 30V 0.8A 3-Pin TO-92 / Audio Power Amplifier Applications Product overview: 2SC2120-O from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2120-O can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 30V 0.8A 3-Pin TO-92 / Audio Power Amplifier Applications Product overview: 2SC2120-O from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.8A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2120-O can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 1125184-2SC2120-O 276-2SC2120-O
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SC2120-O 30V 0.8A Bipolar Transistor
Package Type TO-92; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

 - 2PB709ARW,115 - Rochester Electronics
Specs
Polarity PNP
Package Type SOT323
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers
Bipolar Transistors - 6697436 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Sm
Number of units in IC 4
View Details
TRANSISTORS - Transistors (BJT) - Single - BCW66KHE6327HTSA1 - 769811-BCW66KHE6327HTSA1 - Win Source Electronics
Specs
Polarity NPN
Package Type SOT3; SOT23
Packing Method Tape Reel; Reel package
View Details
8 suppliers