Toshiba America Electronic Components, Inc. 50V 0.15A Bipolar Transistor 2SC1815-GR

Description
Trans GP BJT NPN 50V 0.15A 3-Pin TO-92 Product overview: 2SC1815-GR from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1815-GR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 50V 0.15A 3-Pin TO-92 Product overview: 2SC1815-GR from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1815-GR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.15A Bipolar Transistor
276-2SC1815-GR
50V 0.15A Bipolar Transistor 276-2SC1815-GR
Trans GP BJT NPN 50V 0.15A 3-Pin TO-92 Product overview: 2SC1815-GR from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1815-GR can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 50V 0.15A 3-Pin TO-92 Product overview: 2SC1815-GR from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1815-GR can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 155116-2SC1815-GR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155116-2SC1815-GR
Discrete Semiconductor Products 155116-2SC1815-GR
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 155116-2SC1815-GR Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC1815GR Alternative Parts (Cross-Reference): 2SC1815GR(LB109YH); 2SC1815-GR(TPE2); 2SC1815-GRTE2T; 2SC1815GR(TP2MBSH2 ; Introduction Date: June 05, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 155116-2SC1815-GR
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC1815GR
Alternative Parts (Cross-Reference): 2SC1815GR(LB109YH); 2SC1815-GR(TPE2); 2SC1815-GRTE2T; 2SC1815GR(TP2MBSH2 ;
Introduction Date: June 05, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC1815-GR 155116-2SC1815-GR
Product Name 50V 0.15A Bipolar Transistor Discrete Semiconductor Products
Package Type TO-92; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 7114866 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Single, Pre-Biased Bipolar Transistors - BCR133WH6327XTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
6 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
7 suppliers