Toshiba America Electronic Components, Inc. 80V 0.3A Bipolar Transistor 2SC1627-Y

Description
Trans GP BJT NPN 80V 0.3A 3-Pin TO-92 Product overview: 2SC1627-Y from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1627-Y can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 80V 0.3A 3-Pin TO-92 Product overview: 2SC1627-Y from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1627-Y can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 0.3A Bipolar Transistor
276-2SC1627-Y
80V 0.3A Bipolar Transistor 276-2SC1627-Y
Trans GP BJT NPN 80V 0.3A 3-Pin TO-92 Product overview: 2SC1627-Y from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1627-Y can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 80V 0.3A 3-Pin TO-92 Product overview: 2SC1627-Y from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1627-Y can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 155093-2SC1627-Y - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155093-2SC1627-Y
Discrete Semiconductor Products 155093-2SC1627-Y
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 155093-2SC1627-Y Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC1627 Alternative Parts (Cross-Reference): 2SC1627-Y(TPE2); 2SC1627-Y(TPE2,F); 2SC1627-Y(T2KOJP,F; 2SC1627-Y(TE2,F,T); Introduction Date: March 05, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 155093-2SC1627-Y
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC1627
Alternative Parts (Cross-Reference): 2SC1627-Y(TPE2); 2SC1627-Y(TPE2,F); 2SC1627-Y(T2KOJP,F; 2SC1627-Y(TE2,F,T);
Introduction Date: March 05, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC1627-Y 155093-2SC1627-Y
Product Name 80V 0.3A Bipolar Transistor Discrete Semiconductor Products
Package Type TO-92; SOT3
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-16H-QR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
2 suppliers
Bipolar Transistors - 1690703 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details