Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 2SB892

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 154977-2SB892 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SB892 Alternative Parts (Cross-Reference): KTA1718D; 2SB1574R; 2SA1096Q; 2SA1096; Introduction Date: November 26, 2008 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 154977-2SB892 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SB892 Alternative Parts (Cross-Reference): KTA1718D; 2SB1574R; 2SA1096Q; 2SA1096; Introduction Date: November 26, 2008 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 154977-2SB892 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
154977-2SB892
Discrete Semiconductor Products 154977-2SB892
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 154977-2SB892 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SB892 Alternative Parts (Cross-Reference): KTA1718D; 2SB1574R; 2SA1096Q; 2SA1096; Introduction Date: November 26, 2008 ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 154977-2SB892
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SB892
Alternative Parts (Cross-Reference): KTA1718D; 2SB1574R; 2SA1096Q; 2SA1096;
Introduction Date: November 26, 2008
ECCN: EAR99
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 154977-2SB892
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MAX3374EEBL - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details
Translator ICs - 1922407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family ECL; LVPECL
Package Type μMAX
Output Type LVPECL
View Details
Translators, Level Shifters - 1727-6571-6-ND - DigiKey
Specs
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers