Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 154373-2SA949-O
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 120MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92MOD
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 800mV @ 1mA, 10A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 70 @ 10mA, 5V
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
TRANS PNP 50MA 150V TO226-3 Product overview: 2SA949-O from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA, 150V. Search-friendly keywords include transistor, BJT, switching, amplification, 50MA, 150V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA949-O can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 154373-2SA949-O | 276-2SA949-O |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA949-O | 50MA 150V Bipolar Transistor |
| Polarity | PNP; PNP | PNP |