Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 2SA2154MFV-Y

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 154257-2SA2154MFV-Y Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA2154MFV-Y Alternative Parts (Cross-Reference): 2SA2154MFV-Y(TPL3); 2SA2029-Q RMG; 2SA2029-R RDG; 2SA2029-Q RM; Introduction Date: July 14, 2005 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 154257-2SA2154MFV-Y Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA2154MFV-Y Alternative Parts (Cross-Reference): 2SA2154MFV-Y(TPL3); 2SA2029-Q RMG; 2SA2029-R RDG; 2SA2029-Q RM; Introduction Date: July 14, 2005 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 154257-2SA2154MFV-Y - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
154257-2SA2154MFV-Y
Discrete Semiconductor Products 154257-2SA2154MFV-Y
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 154257-2SA2154MFV-Y Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA2154MFV-Y Alternative Parts (Cross-Reference): 2SA2154MFV-Y(TPL3); 2SA2029-Q RMG; 2SA2029-R RDG; 2SA2029-Q RM; Introduction Date: July 14, 2005 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 154257-2SA2154MFV-Y
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SA2154MFV-Y
Alternative Parts (Cross-Reference): 2SA2154MFV-Y(TPL3); 2SA2029-Q RMG; 2SA2029-R RDG; 2SA2029-Q RM;
Introduction Date: July 14, 2005
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: 2028
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 154257-2SA2154MFV-Y
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-6894-2-ND - DigiKey
Specs
Package Type "8-VFSOP (0.091"", 2.30mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
Translator ICs - 1904901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state, open drain
View Details