Toshiba Electronics (UK) Ltd TRANSISTORS - Transistors (BJT) - Single - 2SA2154CT-Y(TPL3) 2SA2154CT-Y(TPL3)

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 762434-2SA2154CT-Y(T PL3) Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: SC-101, SOT-883 Mounting: SMD Power - Max: 100mW Transistor Type: PNP Frequency - Transition: 80MHz Part Status: Obsolete(EOL) Family Name: 2SA2154CT-Y Categories: Discrete Semiconductor Products Manufacturer Package: CST3 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 10mA, 100mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 2mA, 6V Alternative Parts (Cross-Reference): 2SA2154CT-Y; 2SA2154CT-Y,L3F(T; ; Introduction Date: March 27, 2005 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 762434-2SA2154CT-Y(T PL3) Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: SC-101, SOT-883 Mounting: SMD Power - Max: 100mW Transistor Type: PNP Frequency - Transition: 80MHz Part Status: Obsolete(EOL) Family Name: 2SA2154CT-Y Categories: Discrete Semiconductor Products Manufacturer Package: CST3 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 10mA, 100mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 2mA, 6V Alternative Parts (Cross-Reference): 2SA2154CT-Y; 2SA2154CT-Y,L3F(T; ; Introduction Date: March 27, 2005 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SA2154CT-Y(TPL3) - 762434-2SA2154CT-Y(TPL3) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA2154CT-Y(TPL3)
762434-2SA2154CT-Y(TPL3)
TRANSISTORS - Transistors (BJT) - Single - 2SA2154CT-Y(TPL3) 762434-2SA2154CT-Y(TPL3)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 762434-2SA2154CT-Y(T PL3) Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: SC-101, SOT-883 Mounting: SMD Power - Max: 100mW Transistor Type: PNP Frequency - Transition: 80MHz Part Status: Obsolete(EOL) Family Name: 2SA2154CT-Y Categories: Discrete Semiconductor Products Manufacturer Package: CST3 Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 10mA, 100mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 2mA, 6V Alternative Parts (Cross-Reference): 2SA2154CT-Y; 2SA2154CT-Y,L3F(T; ; Introduction Date: March 27, 2005 ECCN: EAR99 Country of Origin: Japan, Thailand Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 762434-2SA2154CT-Y(TPL3)
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: SC-101, SOT-883
Mounting: SMD
Power - Max: 100mW
Transistor Type: PNP
Frequency - Transition: 80MHz
Part Status: Obsolete(EOL)
Family Name: 2SA2154CT-Y
Categories: Discrete Semiconductor Products
Manufacturer Package: CST3
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 10mA, 100mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 2mA, 6V
Alternative Parts (Cross-Reference): 2SA2154CT-Y; 2SA2154CT-Y,L3F(T; ;
Introduction Date: March 27, 2005
ECCN: EAR99
Country of Origin: Japan, Thailand
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA2154CT-Y(TPL3) - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA2154CT-Y(TPL3)
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA2154CT-Y(TPL3)
TRANS PNP 50V 0.1A CST3

TRANS PNP 50V 0.1A CST3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SA2154CT-Y(TPL3)
Bipolar Transistors - BJT 2SA2154CT-Y(TPL3)
Bipolar Transistors - BJT 100mA -50V

Bipolar Transistors - BJT 100mA -50V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 762434-2SA2154CT-Y(TPL3) 2SA2154CT-Y(TPL3) 2SA2154CT-Y(TPL3)
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SA2154CT-Y(TPL3) Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP
Unlock Full Specs
to access all available technical data