Toshiba America Electronic Components, Inc. 200V 15A 220000mW Bipolar Transistor 2SA2121-O(Q)

Description
Trans GP BJT PNP 200V 15A 220000mW 3-Pin(3+Tab) TO-3PL Tray Product overview: 2SA2121-O(Q) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A, 220000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 15A, 220000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2121-O(Q) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans GP BJT PNP 200V 15A 220000mW 3-Pin(3+Tab) TO-3PL Tray Product overview: 2SA2121-O(Q) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A, 220000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 15A, 220000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2121-O(Q) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 15A 220000mW Bipolar Transistor
276-2SA2121-O(Q)
200V 15A 220000mW Bipolar Transistor 276-2SA2121-O(Q)
Trans GP BJT PNP 200V 15A 220000mW 3-Pin(3+Tab) TO-3PL Tray Product overview: 2SA2121-O(Q) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A, 220000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 15A, 220000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2121-O(Q) can be used for catalog matching and distributor lookup.

Trans GP BJT PNP 200V 15A 220000mW 3-Pin(3+Tab) TO-3PL Tray Product overview: 2SA2121-O(Q) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A, 220000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 15A, 220000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2121-O(Q) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - 2SA2121-O(Q) - 1036636-2SA2121-O(Q) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SA2121-O(Q)
1036636-2SA2121-O(Q)
TRANSISTORS - RF Transistors (BJT) - 2SA2121-O(Q) 1036636-2SA2121-O(Q)
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036636-2SA2121-O(Q) Mounting: SMD (SMT) Frequency: 25 MHz Polarity: PNP Number of Elements: 1 Power Dissipation: 220 W Gain Bandwidth Product: 25 MHz Number of Pins: 3 Categories: RF Transistors(BJT) Case / Package: TO-264-3 Alternative Parts (Cross-Reference): MJL0302AG; MJL0302A; MJL0281AG; FJL6825ATU2SA2121O(Q ); Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 220 W Collector Base Voltage (VCBO): 200 V Collector Emitter Breakdown Voltage: 200 V Collector Emitter Voltage (VCEO): 200 V Emitter Base Voltage (VEBO): -5 V hFE Min: 35 Max Collector Current: 15 A Transition Frequency: 25 MHz Collector Emitter Saturation Voltage: -1.5 V

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036636-2SA2121-O(Q)
Mounting: SMD (SMT)
Frequency: 25 MHz
Polarity: PNP
Number of Elements: 1
Power Dissipation: 220 W
Gain Bandwidth Product: 25 MHz
Number of Pins: 3
Categories: RF Transistors(BJT)
Case / Package: TO-264-3
Alternative Parts (Cross-Reference): MJL0302AG; MJL0302A; MJL0281AG; FJL6825ATU2SA2121O(Q);
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 220 W
Collector Base Voltage (VCBO): 200 V
Collector Emitter Breakdown Voltage: 200 V
Collector Emitter Voltage (VCEO): 200 V
Emitter Base Voltage (VEBO): -5 V
hFE Min: 35
Max Collector Current: 15 A
Transition Frequency: 25 MHz
Collector Emitter Saturation Voltage: -1.5 V

Buy Now
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2SA2121-O(Q)
Bipolar Transistors - BJT 2SA2121-O(Q)
Bipolar Transistors - BJT PNP 200V 15A

Bipolar Transistors - BJT PNP 200V 15A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SA2121-O(Q) 1036636-2SA2121-O(Q) 2SA2121-O(Q)
Product Name 200V 15A 220000mW Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SA2121-O(Q) Bipolar Transistors - BJT
Package Type Tray TO-3; SOT3; TO-264-3
Packing Method Tray
IC(max) 15000 milliamps
VCBO 200 volts
PD 220000 milliwatts 220000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1690608 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC808-40 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOT23; SOT-23-3 (TO-236)
Packing Method Bulk; Bulk
IC(max) 800 milliamps
View Details
80 V, 1 A NPN medium power transistors - BC56-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers