Toshiba Corporation Transistor 2SA2097

Description
TRANSISTOR, PNP, 50 V, 5 AMP, 1 W, TO-252-3, PW-MOLD, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSISTOR, PNP, 50 V, 5 AMP, 1 W, TO-252-3, PW-MOLD, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 163613608 - Radwell International
Willingboro, NJ, United States
Transistor
163613608
Transistor 163613608
TRANSISTOR, PNP, 50 V, 5 AMP, 1 W, TO-252-3, PW-MOLD, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, PNP, 50 V, 5 AMP, 1 W, TO-252-3, PW-MOLD, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 163613608
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details