The 2SA2060 is a silicon PNP epitaxial transistor designed for high-speed switching applications such as DC-DC converters and strobes. It is packaged in a SC-62 case with a weight of 0.05 g. The device has a collector-emitter voltage rating of -50 V, a collector current rating of -2.0 A (DC), and a collector power dissipation of 1.0 W when mounted on an FR4 board. It offers a DC current gain (hFE) of 200 to 500 at -0.3 A collector current and a collector-emitter saturation voltage of -0.2 V max. Switching performance includes a fall time of 90 ns typical. The junction temperature range is -55 to 150 °C, and the part is RoHS compatible as indicated by markings.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 075405-2SA2060
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SA2060
Alternative Parts (Cross-Reference): 2SA2060(F); 2SA2060(TE12L); 2SA2060(TE12L,F);
Introduction Date: October 01, 2001
Country of Origin: Japan
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 075405-2SA2060 |
| Product Name | Discrete Semiconductor Products |
| Package Type | SOT3 |