Toshiba Corporation 7V 1.5A DC-DC Converter IC 2SA2060

Description
Trans GP BJT NPN 7V 1.5A T/R / High-Speed Switching, DC-DC Converter, Strobe Applications Product overview: 2SA2060 from Toshiba Electronic Devices and Storage Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7V, 1.5A, DC-DC Converter IC, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2060 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 7V 1.5A T/R / High-Speed Switching, DC-DC Converter, Strobe Applications Product overview: 2SA2060 from Toshiba Electronic Devices and Storage Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7V, 1.5A, DC-DC Converter IC, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2060 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
7V 1.5A DC-DC Converter IC - 276-2SA2060 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7V 1.5A DC-DC Converter IC
276-2SA2060
7V 1.5A DC-DC Converter IC 276-2SA2060
Trans GP BJT NPN 7V 1.5A T/R / High-Speed Switching, DC-DC Converter, Strobe Applications Product overview: 2SA2060 from Toshiba Electronic Devices and Storage Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7V, 1.5A, DC-DC Converter IC, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2060 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 7V 1.5A T/R / High-Speed Switching, DC-DC Converter, Strobe Applications Product overview: 2SA2060 from Toshiba Electronic Devices and Storage Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7V, 1.5A, DC-DC Converter IC, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA2060 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 276-2SA2060
Product Name 7V 1.5A DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 1.5A Step-Down DC-DC Converter IC - 739-AAT2158AIVN-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1228016P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 9 volts
View Details