The 2SA1987 is a silicon PNP bipolar transistor designed for high-fidelity audio power amplifier output stages. It features a collector-emitter voltage rating of -230 V, a collector current of -15 A, and a maximum collector power dissipation of 180 W at Tc = 25°C. The device is housed in a package weighing 9.75 g and operates with a junction temperature up to 150°C. It is complementary to the 2SC5359 and meets RoHS compatibility per the marking variation indicated by an underlined lot number. The transistor is rated for a storage temperature range of -55°C to 150°C and has a transition frequency of 30 MHz. It is not intended for use in safety-critical or high-reliability systems such as medical, automotive, or aerospace applications.
Product overview: 2SA1987-O from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1987-O can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-2SA1987-O |
| Product Name | Bipolar Transistor |