Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 2SA1955-A

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 154098-2SA1955-A Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1955A Alternative Parts (Cross-Reference): 2SA1955-A(TE85L); 2SA2161J2U; PBSS3515F; 2SA2161J; Introduction Date: November 19, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 154098-2SA1955-A Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1955A Alternative Parts (Cross-Reference): 2SA1955-A(TE85L); 2SA2161J2U; PBSS3515F; 2SA2161J; Introduction Date: November 19, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 154098-2SA1955-A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
154098-2SA1955-A
Discrete Semiconductor Products 154098-2SA1955-A
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 154098-2SA1955-A Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1955A Alternative Parts (Cross-Reference): 2SA1955-A(TE85L); 2SA2161J2U; PBSS3515F; 2SA2161J; Introduction Date: November 19, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 154098-2SA1955-A
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SA1955A
Alternative Parts (Cross-Reference): 2SA1955-A(TE85L); 2SA2161J2U; PBSS3515F; 2SA2161J;
Introduction Date: November 19, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 154098-2SA1955-A
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

SN74FB1653 17-Bit LVTTL/BTL Universal Storage Transceivers With Buffered Clock Lines - SN74FB1653PCA - Texas Instruments
Specs
Logic Family TTL
Package Type HLQFP
Input Voltage 4.5 to 5.5 volts
View Details
Translators, Level Shifters - 1727-4290-2-ND - DigiKey
Specs
Package Type TSSOP; "48-TFSOP (0.240"", 6.10mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
Logic - Translators, Level Shifters - ISL3036EIRZ-TK - Lingto Electronic Limited
Specs
Translation Both
Features Auto-direction Sensing
View Details