Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 2SA1954-B TE85L

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 154097-2SA1954-B TE85L Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1954-B Alternative Parts (Cross-Reference): 2SA1954B; 2SA1954-B(F); 12A01M-E; 12A01M-TL-E; Introduction Date: November 19, 1998 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 154097-2SA1954-B TE85L Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1954-B Alternative Parts (Cross-Reference): 2SA1954B; 2SA1954-B(F); 12A01M-E; 12A01M-TL-E; Introduction Date: November 19, 1998 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 154097-2SA1954-B TE85L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
154097-2SA1954-B TE85L
Discrete Semiconductor Products 154097-2SA1954-B TE85L
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 154097-2SA1954-B TE85L Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1954-B Alternative Parts (Cross-Reference): 2SA1954B; 2SA1954-B(F); 12A01M-E; 12A01M-TL-E; Introduction Date: November 19, 1998 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 154097-2SA1954-B TE85L
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SA1954-B
Alternative Parts (Cross-Reference): 2SA1954B; 2SA1954-B(F); 12A01M-E; 12A01M-TL-E;
Introduction Date: November 19, 1998
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 154097-2SA1954-B TE85L
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1922407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family ECL; LVPECL
Package Type μMAX
Output Type LVPECL
View Details
Translators, Level Shifters - 1727-7307-2-ND - DigiKey
Specs
Package Type SSOP; "24-SSOP (0.209"", 5.30mm Width)"
View Details
4 suppliers
SN74GTLP1394 2-Bit LVTTL-to-GTLP Adj-Edge-Rate Bus Xcvr w/Split LVTTL Port, Feedback Path, & Selectable Polarity - SN74GTLP1394DR - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type TSSOP,TVSOP,SOIC,VQFN
Input Voltage 3.15 to 3.45 volts
View Details
5 suppliers