Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 075400-2SA1943N
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P(N)
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 230V
Max Vce (sat): 3V @ 800mA, 8A
Collector Cut-off Current(Max): 5μA (ICBO)
Typical Gain (hFE) (Min): 80 @ 1A, 5V
Maximum Power Dissipation: 150W
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
TRANS PNP 230V 15A TO-3PN Product overview: 2SA1943N from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 230V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1943N can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 075400-2SA1943N | 276-2SA1943N |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA1943N | 230V 15A Bipolar Transistor |
| Polarity | PNP; PNP | PNP |