Toshiba 2SA1943-O(Q) Transistor
Toshiba 2SA1943-O(Q) Transistor
Toshiba 2SA1943-O(Q) Transistor
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 113530-2SA1943-O(Q)
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P(L)
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 230V
Max Vce (sat): 3V @ 800mA, 8A
Collector Cut-off Current(Max): 5μA (ICBO)
Typical Gain (hFE) (Min): 80 @ 1A, 5V
Maximum Power Dissipation: 150W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
TRANS PNP 230V 15A TO3P Product overview: 2SA1943-O(Q) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 230V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1943-O(Q) can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 230V 15A 30MHz 150W Through Hole TO-3P(L)
Bipolar Transistors - BJT PNP 230V 15A
TRANS PNP 230V 15A TO3P
TRANS PNP 230V 15A TO3P
TRANSISTOR, PNP, 230V, 15A, THT ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 7603117P | 7603117 | 113530-2SA1943-O(Q) | 276-2SA1943-O(Q) | 2SA1943-OQ-ND | 2SA1943-O(Q) | 2SA1943-O(Q) | 2SA1943-O(Q) | 10AK1267 |
| Product Name | Bipolar Transistors | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SA1943-O(Q) | 230V 15A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Transistor, Pnp, 230V, 15A, Tht Rohs Compliant Toshiba |
| Package Type | TO-3PL | To-3pl | TO-3; SOT3; TO-3P(L) | Tray | TO-3; TO-3PL | TO-3; TO-3PL | TO-3 | ||
| Polarity | PNP | PNP; PNP | PNP | PNP | PNP; PNP | PNP | |||
| Number of units in IC | 1 | ||||||||
| Packing Method | Tray | Tray | |||||||
| IC(max) | 15000 milliamps | 15000 milliamps | 15000 milliamps |