Toshiba America Electronic Components, Inc. 120V 8A Bipolar Transistor 2SA1940-O(Q)

Description
Discrete Transistor 120V, 8A Product overview: 2SA1940-O(Q) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 8A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SA1940-O(Q) can be used for catalog matching and distributor lookup.
Request a Quote
Description
Discrete Transistor 120V, 8A Product overview: 2SA1940-O(Q) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 8A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SA1940-O(Q) can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120V 8A Bipolar Transistor
283-2SA1940-O(Q)
120V 8A Bipolar Transistor 283-2SA1940-O(Q)
Discrete Transistor 120V, 8A Product overview: 2SA1940-O(Q) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 8A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SA1940-O(Q) can be used for catalog matching and distributor lookup.

Discrete Transistor 120V, 8A Product overview: 2SA1940-O(Q) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 8A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SA1940-O(Q) can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - 2SA1940-O(Q) - 1036628-2SA1940-O(Q) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SA1940-O(Q)
1036628-2SA1940-O(Q)
TRANSISTORS - RF Transistors (BJT) - 2SA1940-O(Q) 1036628-2SA1940-O(Q)
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036628-2SA1940-O(Q) Length: 15.9 mm Height: 19 mm Number of Pins: 3 Width: 4.8 mm Categories: RF Transistors(BJT) Max Frequency: 30 MHz Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Element Configuration: Single Max Power Dissipation: 80 W Collector Base Voltage (VCBO): 120 V Collector Emitter Voltage (VCEO): 120 V Emitter Base Voltage (VEBO): 5 V Max Collector Current: 8 A Collector Emitter Saturation Voltage: 2 V

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036628-2SA1940-O(Q)
Length: 15.9 mm
Height: 19 mm
Number of Pins: 3
Width: 4.8 mm
Categories: RF Transistors(BJT)
Max Frequency: 30 MHz
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Element Configuration: Single
Max Power Dissipation: 80 W
Collector Base Voltage (VCBO): 120 V
Collector Emitter Voltage (VCEO): 120 V
Emitter Base Voltage (VEBO): 5 V
Max Collector Current: 8 A
Collector Emitter Saturation Voltage: 2 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 283-2SA1940-O(Q) 1036628-2SA1940-O(Q)
Product Name 120V 8A Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - 2SA1940-O(Q)
IC(max) 8000 milliamps
VCBO 120 volts
PD 80 milliwatts
Unlock Full Specs
to access all available technical data