Toshiba Corporation 230V 1A Bipolar Transistor 2SA1837

Description
TRANS PNP 230V 1A TO220NIS Product overview: 2SA1837 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 230V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1837 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 230V 1A TO220NIS Product overview: 2SA1837 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 230V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1837 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
230V 1A Bipolar Transistor
276-2SA1837
230V 1A Bipolar Transistor 276-2SA1837
TRANS PNP 230V 1A TO220NIS Product overview: 2SA1837 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 230V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1837 can be used for catalog matching and distributor lookup.

TRANS PNP 230V 1A TO220NIS Product overview: 2SA1837 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 230V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1837 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SA1837 - 075396-2SA1837 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1837
075396-2SA1837
TRANSISTORS - Transistors (BJT) - Single - 2SA1837 075396-2SA1837
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 075396-2SA1837 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 70MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220NIS Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 230V Max Vce (sat): 1.5V @ 50mA, 500mA Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 100 @ 100mA, 5V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 075396-2SA1837
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 70MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220NIS
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 230V
Max Vce (sat): 1.5V @ 50mA, 500mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 5V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Trans GP BJT PNP 230V 1A 3-Pin(3+Tab) TO-220NIS - 2SA1837 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Trans GP BJT PNP 230V 1A 3-Pin(3+Tab) TO-220NIS
2SA1837
Trans GP BJT PNP 230V 1A 3-Pin(3+Tab) TO-220NIS 2SA1837
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2SA1837 075396-2SA1837 2SA1837
Product Name 230V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SA1837 Trans GP BJT PNP 230V 1A 3-Pin(3+Tab) TO-220NIS
Polarity PNP PNP; PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2466944 - RS Components, Ltd.
Specs
Package Type PowerDI5060-8
View Details
50 V, 200 mA NPN general-purpose transistors - 2PD601BSL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers