Toshiba Corporation TRANSISTORS - RF Transistors (BJT) - 2SA1832-Y,LF(T 2SA1832-Y,LF(T

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982047-2SA1832-Y,LF( T Packaging: Tape & Reel (TR) Categories: RF Transistors(BJT) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 100 mW Max Breakdown Voltage: 50 V Collector Emitter Breakdown Voltage: 50 V Collector Emitter Voltage (VCEO): 300 mV Max Collector Current: 150 mA Transition Frequency: 80 MHz
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982047-2SA1832-Y,LF( T Packaging: Tape & Reel (TR) Categories: RF Transistors(BJT) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 100 mW Max Breakdown Voltage: 50 V Collector Emitter Breakdown Voltage: 50 V Collector Emitter Voltage (VCEO): 300 mV Max Collector Current: 150 mA Transition Frequency: 80 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - 2SA1832-Y,LF(T - 982047-2SA1832-Y,LF(T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - 2SA1832-Y,LF(T
982047-2SA1832-Y,LF(T
TRANSISTORS - RF Transistors (BJT) - 2SA1832-Y,LF(T 982047-2SA1832-Y,LF(T
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982047-2SA1832-Y,LF( T Packaging: Tape & Reel (TR) Categories: RF Transistors(BJT) Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 100 mW Max Breakdown Voltage: 50 V Collector Emitter Breakdown Voltage: 50 V Collector Emitter Voltage (VCEO): 300 mV Max Collector Current: 150 mA Transition Frequency: 80 MHz

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982047-2SA1832-Y,LF(T
Packaging: Tape & Reel (TR)
Categories: RF Transistors(BJT)
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Max Power Dissipation: 100 mW
Max Breakdown Voltage: 50 V
Collector Emitter Breakdown Voltage: 50 V
Collector Emitter Voltage (VCEO): 300 mV
Max Collector Current: 150 mA
Transition Frequency: 80 MHz

Buy Now
Singapore, Singapore
Automotive 50V 0.15A 100mW Bipolar Transistor
276-2SA1832-Y,LF(T
Automotive 50V 0.15A 100mW Bipolar Transistor 276-2SA1832-Y,LF(T
Trans GP BJT PNP 50V 0.15A 100mW Automotive AEC-Q101 3-Pin SSM T/R Product overview: 2SA1832-Y,LF(T from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.15A, 100mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 0.15A, 100mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1832-Y,LF(T can be used for catalog matching and distributor lookup.

Trans GP BJT PNP 50V 0.15A 100mW Automotive AEC-Q101 3-Pin SSM T/R Product overview: 2SA1832-Y,LF(T from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.15A, 100mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 0.15A, 100mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1832-Y,LF(T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistors 2SA1832-Y,LF(T
50V 100mW 70@2mA,6V 150mA PNP SC-75(SOT-523) Bipolar (BJT) ROHS

50V 100mW 70@2mA,6V 150mA PNP SC-75(SOT-523) Bipolar (BJT) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 982047-2SA1832-Y,LF(T 276-2SA1832-Y,LF(T 2SA1832-Y,LF(T
Product Name TRANSISTORS - RF Transistors (BJT) - 2SA1832-Y,LF(T Automotive 50V 0.15A 100mW Bipolar Transistor Transistors
Package Type SOT3 Tape and Reel
Packing Method Tape Reel; Tape & Reel (TR) Tape and Reel
VCEO 50 volts
PD 100 milliwatts 100 milliwatts
Operating Frequency 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1658477 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-92; To-92
Number of units in IC 1
View Details
45 V, 100 mA NPN general-purpose transistors - BC847A,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
3 suppliers