Toshiba Electronics (UK) Ltd Single Bipolar Transistors 2SA1832-GR,LF

Description
Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 100mW Surface Mount SSM
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 100mW Surface Mount SSM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SA1832-GRLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1832-GRLFDKR-ND
Single Bipolar Transistors 2SA1832-GRLFDKR-ND
Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 100mW Surface Mount SSM

Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 100mW Surface Mount SSM

Buy Now Datasheet
Single Bipolar Transistors - 2SA1832-GRLFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1832-GRLFTR-ND
Single Bipolar Transistors 2SA1832-GRLFTR-ND
Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 100mW Surface Mount SSM

Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 100mW Surface Mount SSM

Buy Now Datasheet
Single Bipolar Transistors - 2SA1832-GRLFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1832-GRLFCT-ND
Single Bipolar Transistors 2SA1832-GRLFCT-ND
Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 100mW Surface Mount SSM

Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 100mW Surface Mount SSM

Buy Now Datasheet
Singapore, Singapore
50V 0.15A Bipolar Transistor
276-2SA1832-GR,LF
50V 0.15A Bipolar Transistor 276-2SA1832-GR,LF
TRANS PNP 50V 0.15A SSM Product overview: 2SA1832-GR,LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1832-GR,LF can be used for catalog matching and distributor lookup.

TRANS PNP 50V 0.15A SSM Product overview: 2SA1832-GR,LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1832-GR,LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SA1832-GR,LF - 106626-2SA1832-GR,LF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1832-GR,LF
106626-2SA1832-GR,LF
TRANSISTORS - Transistors (BJT) - Single - 2SA1832-GR,LF 106626-2SA1832-GR,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 106626-2SA1832-GR,LF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 80MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: SSM Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 6V Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 106626-2SA1832-GR,LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 80MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: SSM
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 6V
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA1832-GR,LF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1832-GR,LF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1832-GR,LF
TRANS PNP 50V 0.15A SSM

TRANS PNP 50V 0.15A SSM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 2SA1832-GRLFDKR-ND 276-2SA1832-GR,LF 106626-2SA1832-GR,LF 2SA1832-GR,LF
Product Name Single Bipolar Transistors 50V 0.15A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SA1832-GR,LF Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP
Package Type SC-75, SOT-416 Tape & Reel (TR) SOT3; SSM
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 150 milliamps 150 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - BCP49H6419XTMA1 - 1022649-BCP49H6419XTMA1 - Win Source Electronics
Specs
Polarity NPN; NPN - Darlington
Package Type SOT3; PG-SOT223-4
View Details
4 suppliers
65 V, 100 mA NPN general-purpose transistors - BC846BW,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 65 volts
View Details
9 suppliers
Bipolar Transistors - 274920 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details