Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors (BJT) - Single - 2SA1735 2SA1735

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 11332-2SA1735 Family Name: 2SA1735 Alternative Parts (Cross-Reference): 2SA1735(TE12); 2SA1735 TE12R; 2SA1735(TE12L); 2SB1115-T2; Introduction Date: January 04, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 11332-2SA1735 Family Name: 2SA1735 Alternative Parts (Cross-Reference): 2SA1735(TE12); 2SA1735 TE12R; 2SA1735(TE12L); 2SB1115-T2; Introduction Date: January 04, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SA1735 - 11332-2SA1735 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1735
11332-2SA1735
TRANSISTORS - Transistors (BJT) - Single - 2SA1735 11332-2SA1735
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 11332-2SA1735 Family Name: 2SA1735 Alternative Parts (Cross-Reference): 2SA1735(TE12); 2SA1735 TE12R; 2SA1735(TE12L); 2SB1115-T2; Introduction Date: January 04, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 11332-2SA1735
Family Name: 2SA1735
Alternative Parts (Cross-Reference): 2SA1735(TE12); 2SA1735 TE12R; 2SA1735(TE12L); 2SB1115-T2;
Introduction Date: January 04, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 11332-2SA1735
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SA1735
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 296-74AVCH2T45DCTTE4TR-ND - DigiKey
Specs
Package Type "8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"
Output Type 3-State
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
4-bit dual-supply voltage level translating buffer with Schmitt-trigger; 3-state - NXU0104GU12X - Nexperia B.V.
Specs
Package Type SOT1174-1 SOT1174-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers