Toshiba Corporation 300V 100MA Bipolar Transistor 2SA1721

Description
TRANS PNP 300V 100MA TO236-3 Product overview: 2SA1721 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 100MA. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 100MA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1721 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 300V 100MA TO236-3 Product overview: 2SA1721 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 100MA. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 100MA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1721 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 100MA Bipolar Transistor
276-2SA1721
300V 100MA Bipolar Transistor 276-2SA1721
TRANS PNP 300V 100MA TO236-3 Product overview: 2SA1721 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 100MA. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 100MA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1721 can be used for catalog matching and distributor lookup.

TRANS PNP 300V 100MA TO236-3 Product overview: 2SA1721 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 100MA. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 100MA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1721 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SA1721 - 153907-2SA1721 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1721
153907-2SA1721
TRANSISTORS - Transistors (BJT) - Single - 2SA1721 153907-2SA1721
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 153907-2SA1721 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: S-Mini Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 500mV @ 2mA, 20mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 30 @ 20mA, 10V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 153907-2SA1721
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: S-Mini
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 30 @ 20mA, 10V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-2SA1721 153907-2SA1721
Product Name 300V 100MA Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SA1721
Polarity PNP PNP; PNP
Unlock Full Specs
to access all available technical data