Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 096382-2SA1588-Y,LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: USM
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 100mA, 1V
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor PNP 30V 500mA 200MHz 100mW Surface Mount SC-70
Bipolar (BJT) Transistor PNP 30V 500mA 200MHz 100mW Surface Mount SC-70
Bipolar (BJT) Transistor PNP 30V 500mA 200MHz 100mW Surface Mount SC-70
TRANS PNP 30V 0.5A SC70 Product overview: 2SA1588-Y,LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1588-Y,LF can be used for catalog matching and distributor lookup.
TRANS PNP 30V 0.5A SC70
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 096382-2SA1588-Y,LF | 2SA1588-YLFCT-ND | 276-2SA1588-Y,LF | 2SA1588-Y,LF |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA1588-Y,LF | Single Bipolar Transistors | 30V 0.5A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP | PNP | |
| Package Type | SOT3; USM | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | SC-70 |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| IC(max) | 500 milliamps | 500 milliamps |