The 2SA1587GRTE85LF is a silicon PNP transistor for audio frequency general purpose amplifier applications. It features a collector-emitter voltage rating of -120 V, a collector current of -100 mA, and a power dissipation of 100 mW. The device offers high DC current gain between 200 and 700, with hFE linearity of 0.95 (typical) between -0.1 mA and -2 mA collector current. It has a low noise figure of 1 dB (typical) and a transition frequency of 100 MHz. The transistor is packaged in a small SC-70 case with a weight of 0.006 g. It operates within a junction temperature range up to 125 °C and meets JEITA SC-70 packaging standards. The part is complementary to the 2SC4117 NPN transistor and is RoHS compliant.
Bipolar Transistors - BJT PNP Trans -0.1A LN -120V VCEO
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2SA1587GRTE85LF |
| Product Name | Bipolar Transistors - BJT |