Toshiba Electronics (UK) Ltd 120V 0.1A Bipolar Transistor 2SA1587-GR,LF

Description
TRANS PNP 120V 0.1A SC70 Product overview: 2SA1587-GR,LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1587-GR,LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 120V 0.1A SC70 Product overview: 2SA1587-GR,LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1587-GR,LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120V 0.1A Bipolar Transistor
276-2SA1587-GR,LF
120V 0.1A Bipolar Transistor 276-2SA1587-GR,LF
TRANS PNP 120V 0.1A SC70 Product overview: 2SA1587-GR,LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1587-GR,LF can be used for catalog matching and distributor lookup.

TRANS PNP 120V 0.1A SC70 Product overview: 2SA1587-GR,LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1587-GR,LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SA1587-GR,LF - 117738-2SA1587-GR,LF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1587-GR,LF
117738-2SA1587-GR,LF
TRANSISTORS - Transistors (BJT) - Single - 2SA1587-GR,LF 117738-2SA1587-GR,LF
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 117738-2SA1587-GR,LF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 125°C (TJ) Case / Package: USM Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 120V Max Vce (sat): 300mV @ 1mA, 10mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 6V Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 117738-2SA1587-GR,LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: USM
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 300mV @ 1mA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 6V
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2SA1587-GRLFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1587-GRLFTR-ND
Single Bipolar Transistors 2SA1587-GRLFTR-ND
Bipolar (BJT) Transistor PNP 120V 100mA 100MHz 100mW Surface Mount SC-70

Bipolar (BJT) Transistor PNP 120V 100mA 100MHz 100mW Surface Mount SC-70

Buy Now Datasheet
Single Bipolar Transistors - 2SA1587-GRLFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1587-GRLFCT-ND
Single Bipolar Transistors 2SA1587-GRLFCT-ND
Bipolar (BJT) Transistor PNP 120V 100mA 100MHz 100mW Surface Mount SC-70

Bipolar (BJT) Transistor PNP 120V 100mA 100MHz 100mW Surface Mount SC-70

Buy Now Datasheet
Single Bipolar Transistors - 2SA1587-GRLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA1587-GRLFDKR-ND
Single Bipolar Transistors 2SA1587-GRLFDKR-ND
Bipolar (BJT) Transistor PNP 120V 100mA 100MHz 100mW Surface Mount SC-70

Bipolar (BJT) Transistor PNP 120V 100mA 100MHz 100mW Surface Mount SC-70

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA1587-GR,LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA1587-GR,LF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA1587-GR,LF
TRANS PNP 120V 0.1A SC70

TRANS PNP 120V 0.1A SC70

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-2SA1587-GR,LF 117738-2SA1587-GR,LF 2SA1587-GRLFTR-ND 2SA1587-GR,LF
Product Name 120V 0.1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2SA1587-GR,LF Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP
Package Type Tape & Reel (TR) SOT3; USM SOT323; SC-70, SOT-323 SC-70
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps
VCEO 120 volts 120 volts
Unlock Full Specs
to access all available technical data