Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 200mW Surface Mount USM
Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 200mW Surface Mount USM
Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 200mW Surface Mount USM
TRANS PNP 50V 0.15A USM
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 264-2SA1586-GRLXHFDKR-ND | 2SA1586-GR,LXHF |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |