Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 2SA1357-Y

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 153584-2SA1357-Y Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1357Y Alternative Parts (Cross-Reference): BD434-BP-HF; MJE210S; MJE210_NL; BD434STU; Introduction Date: October 03, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 153584-2SA1357-Y Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1357Y Alternative Parts (Cross-Reference): BD434-BP-HF; MJE210S; MJE210_NL; BD434STU; Introduction Date: October 03, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 153584-2SA1357-Y - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
153584-2SA1357-Y
Discrete Semiconductor Products 153584-2SA1357-Y
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 153584-2SA1357-Y Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1357Y Alternative Parts (Cross-Reference): BD434-BP-HF; MJE210S; MJE210_NL; BD434STU; Introduction Date: October 03, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 153584-2SA1357-Y
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SA1357Y
Alternative Parts (Cross-Reference): BD434-BP-HF; MJE210S; MJE210_NL; BD434STU;
Introduction Date: October 03, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 153584-2SA1357-Y
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-4596-2-ND - DigiKey
Specs
Package Type "8-VFSOP (0.091"", 2.30mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Translators, Level Shifters - SN74AVC4T234ZSUR - ODG (Origin Data Global)
Specs
Package Type 11-XFBGA, CSPBGA
Output Type Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Logic - Translators, Level Shifters - 74AUP1T58GN,132 - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details