Toshiba America Electronic Components, Inc. Discrete Semiconductor Products 2SA1314-C

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 153539-2SA1314-C Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1314C Alternative Parts (Cross-Reference): 2SB1120-E; 2SB1120G-E; 2SB1120F; 2SB1120G; Introduction Date: June 05, 1997 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 153539-2SA1314-C Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1314C Alternative Parts (Cross-Reference): 2SB1120-E; 2SB1120G-E; 2SB1120F; 2SB1120G; Introduction Date: June 05, 1997 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 153539-2SA1314-C - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
153539-2SA1314-C
Discrete Semiconductor Products 153539-2SA1314-C
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 153539-2SA1314-C Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SA1314C Alternative Parts (Cross-Reference): 2SB1120-E; 2SB1120G-E; 2SB1120F; 2SB1120G; Introduction Date: June 05, 1997 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 153539-2SA1314-C
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SA1314C
Alternative Parts (Cross-Reference): 2SB1120-E; 2SB1120G-E; 2SB1120F; 2SB1120G;
Introduction Date: June 05, 1997
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 153539-2SA1314-C
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1904901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state, open drain
View Details
Translators, Level Shifters - 1727-4290-2-ND - DigiKey
Specs
Package Type TSSOP; "48-TFSOP (0.240"", 6.10mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers