TRANS PNP 120V 0.1A SMINI Product overview: 2SA1312GRTE85LF from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1312GRTE85LF can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 102797-2SA1312GRTE85
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: S-Mini
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 300mV @ 1mA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 6V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 120V 100mA 100MHz 150mW Surface Mount S-Mini
TRANS PNP 120V 0.1A SMINI
Trans GP BJT PNP 120V 0.1A 3-Pin S-Mini T/R
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2SA1312GRTE85LF | 102797-2SA1312GRTE85LF | 2SA1312GRTE85LFTR-ND | 2SA1312GRTE85LF | 4669-2SA1312GRTE85LF |
| Product Name | 120V 0.1A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SA1312GRTE85LF | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans GP BJT PNP 120V 0.1A 3-Pin S-Mini T/R |
| Package Type | Tape & Reel (TR) | SOT3; S-Mini | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | Tape Reel; Cut Tape (CT) | ||
| VCEO | 120 volts | 120 volts | 120 volts | ||
| TJ | 125 C (257 F) | 125 C (257 F) | |||
| Polarity | PNP; PNP | PNP | PNP; PNP |