Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors (BJT) - Single - 2SA1244-Y 2SA1244-Y

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 075386-2SA1244-Y Packaging: Tube/Rail Mounting: SMD (SMT) Frequency - Transition: 60MHz Transistor Polarity: PNP Family Name: 2SA1244Y Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PW-MOLD Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 400mV @ 150mA, 3A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 120 @ 1A, 1V Maximum Power Dissipation: 1W Alternative Parts (Cross-Reference): 2SA2039TP-FA; 2SAR583D3TL; 2SA2096R; 2SA2096TLQ; Introduction Date: October 03, 1997 ECCN: EAR99 Country of Origin: Japan Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 075386-2SA1244-Y Packaging: Tube/Rail Mounting: SMD (SMT) Frequency - Transition: 60MHz Transistor Polarity: PNP Family Name: 2SA1244Y Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PW-MOLD Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 400mV @ 150mA, 3A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 120 @ 1A, 1V Maximum Power Dissipation: 1W Alternative Parts (Cross-Reference): 2SA2039TP-FA; 2SAR583D3TL; 2SA2096R; 2SA2096TLQ; Introduction Date: October 03, 1997 ECCN: EAR99 Country of Origin: Japan Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SA1244-Y - 075386-2SA1244-Y - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA1244-Y
075386-2SA1244-Y
TRANSISTORS - Transistors (BJT) - Single - 2SA1244-Y 075386-2SA1244-Y
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 075386-2SA1244-Y Packaging: Tube/Rail Mounting: SMD (SMT) Frequency - Transition: 60MHz Transistor Polarity: PNP Family Name: 2SA1244Y Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PW-MOLD Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 400mV @ 150mA, 3A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 120 @ 1A, 1V Maximum Power Dissipation: 1W Alternative Parts (Cross-Reference): 2SA2039TP-FA; 2SAR583D3TL; 2SA2096R; 2SA2096TLQ; Introduction Date: October 03, 1997 ECCN: EAR99 Country of Origin: Japan Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 075386-2SA1244-Y
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Transition: 60MHz
Transistor Polarity: PNP
Family Name: 2SA1244Y
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PW-MOLD
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 150mA, 3A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1A, 1V
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): 2SA2039TP-FA; 2SAR583D3TL; 2SA2096R; 2SA2096TLQ;
Introduction Date: October 03, 1997
ECCN: EAR99
Country of Origin: Japan
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 075386-2SA1244-Y
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SA1244-Y
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - CD4504BF3A - Quarktwin Technology Ltd.
Specs
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Output Type Non-Inverted
Features RoHS
View Details
Translator ICs - 1899296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details
Logic - Translators, Level Shifters - 100325J-QMLV - Lingto Electronic Limited
Specs
Logic Family TTL; ECL
View Details