Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1137611-2SA1244-O(Q)
Packaging: Bulk
Categories: RF Transistors(BJT)
Case / Package: TO-252-3
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Max Power Dissipation: 1 W
Collector Emitter Breakdown Voltage: 50 V
Collector Emitter Voltage (VCEO): 400 mV
Max Collector Current: 5 A
Transition Frequency: 60 MHz
Transistor PNP 50V 5A Pw-mold Product overview: 2SA1244-O(Q) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 5A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SA1244-O(Q) can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 1137611-2SA1244-O(Q) | 283-2SA1244-O(Q) |
| Product Name | TRANSISTORS - RF Transistors (BJT) - 2SA1244-O(Q) | 50V 5A Bipolar Transistor |
| Package Type | SOT3; TO-252 (DPAK); TO-252-3 | Bulk |
| Packing Method | Bulk; Bulk | Bulk |
| Output Power | ? to 1 watts | |
| Operating Frequency | 60 MHz |