TRANS PNP 20V 5A PW-MOLD Product overview: 2SA1242 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SA1242 can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 075384-2SA1242
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Transition: 170MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PW-MOLD
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 1V @ 100mA, 4A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 160 @ 500mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
TRANSISTOR, SILICON PNP EPITAXIAL TYPE, 35V BASE VOLTAGE, DUTY CYCLE 30% MAX. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors |
| Product Number | 276-2SA1242 | 075384-2SA1242 | 124046877 |
| Product Name | 20V 5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SA1242 | Transistor |
| Polarity | PNP | PNP; PNP |