Toshiba America Electronic Components, Inc. Hard To Find - 2SA1213 2SA1213

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1124380-2SA1213 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): PBSS5250X; 2SAR553PT100; 2SA1213; 2SA1213-TP; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1124380-2SA1213 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): PBSS5250X; 2SAR553PT100; 2SA1213; 2SA1213-TP; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 2SA1213 - 1124380-2SA1213 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 2SA1213
1124380-2SA1213
Hard To Find - 2SA1213 1124380-2SA1213
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1124380-2SA1213 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Alternative Parts (Cross-Reference): PBSS5250X; 2SAR553PT100; 2SA1213; 2SA1213-TP; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1124380-2SA1213
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Alternative Parts (Cross-Reference): PBSS5250X; 2SAR553PT100; 2SA1213; 2SA1213-TP;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1124380-2SA1213
Product Name Hard To Find - 2SA1213
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
1200V MOSFET Transistor - 278-AIMW120R060M1HXKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 150 milliwatts
View Details
7 suppliers
DC - 20 GHz, 1600 um Discrete GaAs pHEMT Die - QPD2160D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 1600 um Discrete GaAs pHEMT Die
Package Type Die
View Details
2 suppliers